Jenway’s New UV/Visible Spectrophotometer
Roger Pink | April 13, 2017
Image credit: Jenway
Jenway, a UK manufacturer of analytical laboratory instruments, has recently announced the launch of the new 7205 UV/Visible spectrophotometer. The 7205 has a broad wavelength range and is suitable for applications in quality control, life sciences and food testing. The scanning spectrophotometer has been designed for fast and easy use in analytical chemistry, routine analysis and education laboratories. It is the latest addition to Jenway’s extensive spectrophotometer product offering.
Becky Underwood, Jenway Product Manager, Cole-Parmer Ltd. explains “The UV/visible model 7205 is a great addition to Jenway’s product line, ensuring robust and reliable data analysis across an even wider range of customer applications.”
Similar to the 7200, the 7205 leverages scanning diode array technology, which uses scanning technology to measure the entire wavelength range simultaneously, providing excellent wavelength reproducibility. The color touchscreen user interface provides fast measurements directly from the instrument. All of this is found in a lightweight instrument with a small footprint. The 7205 uses a flash xenon lamp to extend the wavelength range well into the UV spectrum.
Click here for more information on the 7205 UV/Visible Spectrophotometer.