OKW’s STYLE-CASE handheld enclosures: More accessories for improved functionality
GlobalSpec News Desk | June 06, 2025More accessories are now available for OKW’s elegant STYLE-CASE handheld enclosures.
STYLE-CASE is perfect for remote controls (especially in medical/social care settings), and also for many other household, office and industrial electronics applications. Its modern high-gloss finish is pleasant to
Source: OKW touch, imparts a high-quality user experience and is also easy to keep clean.
Accessories for STYLE-CASE now include wall holders, sealing kits, battery clips, strain relief and a flexible Ø 5.3 mm black grommet to protect cable connections. The wall holders are molded from UV-stable ASA (UL 94 HB) in traffic white (RAL 9016) and black (RAL 9005) as standard. They are available in three sizes (S, M and L). Each holder has two preformed elongated screw holes for securing and easy alignment. As an alternative to screws, adhesive foils can be specified to stick the holders in place. These double-sided foils feature a foam carrier.
STYLE-CASE’s operating panel is recessed to protect a membrane keypad. The integrated battery compartment can accommodate two AAA (sizes S, M) or two AA (size L) cells. Size L is also available without a battery compartment. All the enclosures are assembled with tamperproof Torx screws, a key requirement for the healthcare sector. IP 65 ingress protection is optional for sizes M and L.
All three sizes of STYLE-CASE — S (4.84 inches x 1.89 inches x 0.94 inches), M (5.79 inches x 2.20 inches x 1.06 inches), L (6.54 inches x 2.52 inches x 1.22 inches) — come in either traffic white (RAL 9016) ASA for UV stability or black (RAL 9005) PMMA for infrared permeability.
OKW can supply STYLE-CASE fully customized. Services include CNC machining, lacquering, printing, laser marking, decor foils, special materials and installation/assembly of accessories.