OKW’s COMTEC plastic enclosures for touch screens and displays
GlobalSpec News Desk | November 06, 2024OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display.
Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control/security, medical/wellness, laboratories, point-of-sale,
Source: OKW measurement, control and industrial regulation.
These modern desktop/wall-mount enclosures feature rounded contours and a recessed top that is inclined 10° for comfortable viewing and operation. There is a large area for mounting connectors and interfaces. The flat or raised base section can accommodate large components.
COMTEC is available with or without a lid for a battery compartment. Screw-in battery cradles (accessories) hold 4 x AA, 1 x 9 V or 2 x 9 V cells. Inside there are fastening pillars for PCBs and other components. Self-adhesive case feet ensure reliable desktop positioning.
These ABS (UL 94 HB) enclosures are available in seven sizes from 4.72 inches x 5.91 inches x 1.69 inches to 11.42 inches x 7.87 inches x 2.97 inches. The standard colors are off-white (RAL 9002) and black (RAL 9005). Custom colors are also available.
Accessories include wall suspension elements, battery cradles, battery clips, a plug-in contact (9 V) and self-tapping screws for PCBs.