Accessories for OKW’s SOFT-CASE wide-format handheld enclosures now include intermediate rings that create extra space for components. Tilt foot bars, battery clips, ring and strap eyelets, and belt/wall Combi-Clips are also available.

SOFT-CASE is ideal for handheld, desktop and wall-mount devices — either wireless or cable-connected. Applications include measurement, digital control, medical and laboratory technology, peripherals and interfaces, communications, internet of things (IoT)/industrial IoT, energy management and environmental engineering.

Source: OKWSource: OKW

Ergonomic soft contours ensure comfortable operation. The wide format offers a generous recessed area for larger displays, with added space for interfaces. The raised panel on the wide edge can accommodate more connections.

SOFT-CASE can be specified with or without a battery compartment (2 x AAA, 2/4 x AA, 1 x 9 V). This compartment’s clip-on lid can be screw fixed. IP 54 ingress protection is optional for the version without a battery compartment.

The enclosures are available in four sizes: 3.23 inches x 2.01 inches x 0.55 inches to 5.91 inches x 3.62 inches x 1.10 inches. The standard colors are off-white (RAL 9002) or lava ABS (UL 94 HB), or in black (RAL 9005) infrared-transparent PMMA (UL 94 HB).

The intermediate rings range from 2.13 inches x 3.35 inches x 0.47 inches to 3.78 inches x 6.06 inches x 1.02 inches. They are molded from ABS, SEBS (TPE) and PMMA. Colors include off-white, lava, volcano, black and matt chromed.

OKW can supply SOFT-CASE fully customized. Services include machining, lacquering, printing, laser marking, decor foils, special materials, radio frequency interference (RFI)/electromagnetic interference (EMI) shielding and installation/assembly of accessories.

To contact the author of this article, email GlobalSpeceditors@globalspec.com