UNIDESK sloping-front terminal enclosures from METCASE are now available in three standard colors: black (RAL 9005), light gray (RAL 7035) and new traffic white (RAL 9016). Custom colors are also available.

These desktop and wall-mount aluminum enclosures are ideal for a wide range of electronic and electro-technical applications including office systems, point-of-sale, medical devices, industrial/machine control and security.

UNIDESK has a pre-assembled case body with a flat rear panel for connectors, switches and power inlets. Source: METCASESource: METCASE The front panel (accessory) is recessed to accommodate a membrane keypad. The base has pre-punched PCB fixing points. Four non-slip rubber feet are supplied, along with M3 Torx T10 and Pozidriv fixings.

IP 54 (VDE tested) ingress protection is optional with gaskets for the front and base panels. This protection is dependent on the addition of PCB pillars (accessory).

UNIDESK is available in three standard sizes: 7.87 inches x 7.87 inches x 4.02 inches, 11.81 inches x 7.87 inches x 4.02 inches and 15.75 inches x 7.87 inches x 4.02 inches.

Accessories include matt anodized aluminum front panels, wall mount kits, a PCB mounting kit and PCB/panel fixing screws.

METCASE can supply UNIDESK fully customized. Services include custom widths, custom front panels, CNC machining, fixings and inserts, painting and finishing, and photo-quality digital printing of legends, logos and graphics.

To contact the author of this article, email GlobalSpeceditors@globalspec.com