Longer introduces its Laser Engraving: Nano
GlobalSpec News Desk | March 19, 2024Longer Company, a leader in laser engraving technology, has announced the availability of its Laser Engraving: Nano.
According to the company, the Laser Engraving: Nano is designed to challenge the world of engraving with its affordability and powerful handheld laser engraving capabilities.
Nano is ready to use right away; whether for engraving personalized gifts or crafting intricate designs, users can achieve their desired results with ease and precision, the company added.
Nano is available in two versions: 6 W and 12 W. Fully compatible with industry-leading software like Lightburn and LaserGrbl, Nano ensures a seamless and intuitive user experience.
In addition to engraving, Nano can also cut wood up to 8.5 mm thick. It also reportedly boasts engraving speeds of 2,200 mm/s with Nano's Galvo System, all while maintaining precision down to 0.02*0.02 mm thanks to Field Lens technology. Nano uses a rotary extension, for smooth and precise engraving results on curved surfaces.
For more information, visit the Longer website.