Three new air-powered riveting tools for fastening blind rivets of different diameters on several types of surfaces have been engineered by Italy-based Rivit. The Series 400 hydropneumatic riveters are equipped with an ergonomic handle, steel cone, robust pull start button, air supply connection, integrated suction system, non-slip rubber base and semi-transparent container for collecting mandrels.

These tools are designed to place blind rivets of different sizes on the most popular surfaces and materials, from plastics to wood, including electrical panels, building materials, solar panels and insulated roofs.Source: RivitSource: Rivit

  • RIV402 is the entry-level model, featuring an 18 mm stroke and 9230 Newton force. A 3.2 mm to 4.8 mm diameter range of blind rivets can be placed by this tool. Easy to use due to its lightweight (1.3 kg), RIV402 is ideal for placing Goriv, Standard, Sealed, Treriv and Masriv blind rivets supplied by Rivit.
  • RIV403 increases the range of installable blind rivets, including the Multigrip and Fioriv. The ideal blind rivets to place with this tool are those with diameter of 4.0 mm to 6.4 mm. Weighing 1.45 kg, this riveter delivers a stroke of 20 mm with a force of 11800 N, ensuring excellent fastening performance.
  • RIV406 is the most powerful model, placing rivets with diameters of 4.8 mm to 6.4 mm of the Standard, Sealed, Multigrip, Fioriv, Treriv, Goriv, Gtreriv, Rivbu, Rivinox and Masriv types. The stroke of the riveter is 25 mm and reaches a force of 18500 N. Weighing 2.10 kg, the tool is equipped with a more strongly engineered mechanical structure than the other two models, allowing for more power to ensure high levels of performance in even the most challenging applications.

The three models are available with nozzles of different diameters, balancer hook, air connection, oil syringe and 12 mm to 14 mm wrench included in new eco-sustainable packaging made of 100% recyclable cardboard.

To contact the author of this article, email GlobalSpeceditors@globalspec.com