Evoguard introduces hygienic centrifugal pump for enhanced process reliability
Diana Aoun | January 29, 2024The revolutionary H1CP hygienic centrifugal pump by Evoguard is transforming the way that hygienic products are handled worldwide. This new offering boasts several features that enable it to achieve high efficiency together with pump delivery that is gentle on the product, making it ideal for the challenging requirements of the dairy and beverage industries.
A key feature of the H1CP pump is that all product-contact components are made of solid material. Featuring a 4404/AISI 316L stainless steel construction, the H1CP is built to last and can handle a range of challenging operating conditions. The mechanical seals are compliant with EHEDG single-acting or rinsed, meaning the pump is FDA compliant and safe to use for foods. Furthermore, the H1CP pump also has FDA and EG 1935/2004 compliant elastomer seals, further guaranteeing food safety standards.
Source: Evoguard
Maintainability is another consideration in the design of the H1CP pump. Thanks to its easy-to-clean design, this pump is simple to maintain and its NEMA premium efficiency motor ensures high efficiency while maintaining product integrity. Available in 12 sizes and motors designed for FI operation as standard, the H1CP pump can be specially configured to meet the needs of almost any application.
With its robust construction, sanitary seals, and service-friendly design, this pump is the ideal solution for applications that require reliable and efficient equipment for hygienic manufacturing operations.