New centrifuge product line introduced by Boekel
GlobalSpec News Desk | September 10, 2023Boekel Scientific has introduced a new product line that consists of four families of centrifuges: economy, general purpose, STAT and Blood Bank.
Boekel Scientific has been manufacturing medical and laboratory devices for over 150 years and continues to bring new and innovative equipment to the market. This line of 11 centrifuges combines durability and reproducibility with the versatility to assist in any preanalytical specimen preparations. Designed to meet the demands of laboratories of any size, an array of centrifuges is available with distinct capacities of 6-place, 12-place, and 24-place, all equipped with removable rotors.
Source: Boekel Scientific
Centrifugation is used to quickly separate liquids by density and to separate macromolecules through density gradients. Nearly all analytical testing will utilize a centrifuge, whether for separation or concentration.
This new line of centrifuges combines technologies such as LED light indicators and brushless motors with the trusted Boekel Scientific quality and durability known for generations.
The economy centrifuges are available in North America with standard 115 voltage (12 V DC for mobile centrifuge). All other centrifuges are dual voltage, available worldwide and can be supplied with a regional power cord set. These devices are third party certified to UL/CSA/CE standards and are RoHS/WEEE compliant, making them 100% recyclable.