Toyota Material Handling introduces its Tora-Max Walkie Stacker
Globaspec News Desk | May 24, 2023Toyota Material Handling (TMH), a leader in material handling innovation, has launched a new electric walkie stacker under the brand Tora-Max,
The Tora-Max Walkie Stacker adds to Toyota’s lineup of electric products and is an ideal solution for customers in the warehousing, manufacturing, beverage, retail and distribution industries. The new model is available for order online, on the MyToyota Store and at TMH dealers across North America.
Source: Toyota Material Handling
“The Tora-Max Walkie Stacker is perfect for customers who need a fast, turnkey solution for their material handling needs,” said Tony Miller, Toyota Material Handling senior vice president of Engineering, Operations, and Strategic Planning. “This product launch is the latest example of Toyota’s mission to provide versatile and valuable solutions for any type of customer.”
The Tora-Max Walkie Stacker is designed to handle light-duty loads and includes pinwheel capability to easily navigate tight aisles and compact spaces with optimal comfort and control. The six different mast options and adjustable base legs provide additional stability and allow operators to fine tune the equipment to stack a variety of load sizes within the model’s 2,600 lb capacity. The ergonomic hand grips, fingertip controls and directional thumb wheels sustain productivity levels while ensuring operator comfort.
The Tora-Max Walking Stacker also includes a 24 V lithium-ion battery and a built-in charger for faster charging times. The charger works with standard wall outlets, and regenerative braking keeps any operation running efficiently.
Additional features available with this model include an LCD battery indicator screen, which shows battery usage and fault codes, and a PIN code access or RFID access panel to reduce the likelihood of unauthorized use.
Learn more about Toyota Material Handling’s full line of products and solutions on their website