Anode design benefits battery performance
S. Himmelstein | October 05, 2022A new lithium-silicon anode developed by POSi Energy — Silicon Power is expected to markedly enhance lithium-ion battery performance. The battery architecture features a high cathode loading that offers scope to double the energy density without forming lithium dendrites.
The battery design was demonstrated to maintain highly stable capacity after more than 300 cycles and to halve the required anode weight and volume typical of available lithium-ion units.
“POSi’s technology is fundamentally different from all others in that our anode is a lithium-silicon alloy. The
silicon itself does not participate in intercalation/de-intercalation or any reaction during charge/discharge cycles,” said Dr. Devendra Sadana, POSi’s founder and CEO. “Our solid silicon-based anode acts as a host for lithium, but the expansion and contraction problems associated with traditional silicon anodes during charge/discharge cycles, respectively, are entirely avoided — this is a breakthrough.”
The newly engineered lithium-silicon anode has the potential to safely deliver gravimetric and volumetric energy densities exceeding 600 Wh/kg and 1200 Wh/L, respectively, at the cell level without forming any lithium dendrites.
The company has demonstrated working pouch-cell prototypes with a capacity fade of less than 0.04% per cycle over 300 cycles with a current density as high as 6 mAh/cm2 by using above industry standard cathode loading.