An elec­tronic torque wrench from GEDORE sets new stan­dards in regard to max­i­mum mea­sur­ing pre­ci­sion, ensuring screws are fastened correctly the first time. The in­tel­li­gent tool has pow­er­ful soft­ware for the in­tu­itive para­metri­za­tion, record­ing, as well as the graphic eval­u­a­tion and archiv­ing of a screw’s con­nec­tion data.

The E-torc Q is ideal for all tightening situations where maximum precision and reliable documentation are required. Superior measuring accuracy and a large, clear display guarantee optimum screw connections. There are currently three models for controlled right/left tightening between 10 Nm and 300 Nm.

Source: GEDORESource: GEDORE

The analy­sis wrench is ideal for all stan­dard mea­sur­ing processes to use in qual­ity as­sur­ance, process op­ti­mi­za­tion, and research and development.

Features include:

  • Measuring and analysis processes, including for torque, torque angle, loosening/tightening, yield point and further tightening
  • A 4.3 inch color touchscreen display that “communicates” screwing operations directly on the wrench
  • The housing display is rotatable by 60° in each direction
  • Data transmission is simple via a USB mini interface or wireless (Wi-Fi 2.4 and 5 GHz)
  • High-quality rotating aluminum housing with an ergonomic handle
  • Testing certification to DIN EN ISO 6789:2003 Type I Class C
To contact the author of this article, email GlobalSpeceditors@globalspec.com