New connector series features three locking options
Engineering360 News Desk | July 26, 2021The AMC Series T connector from the ODU Group combines increased durability and density with proven reliability. Select the appropriate interlock type, size, cable connection, insert and number of contacts to suit user requirements.
The “T” stands for 3-in-1 or “triple.” Three locking variants can fit on one connector or receptacle:
• Push-pull
• Break-away or
• Screw locking
The built-in trapezoidal thread with serration ensures additional safety. The ODU AMC T-series connectors are available in two sizes, and the cable connection can be created as a molded variant or with standard
Source: ODU GroupMIL backshells.
The connectors feature high vibration resistance and are waterproof to MIL standard 810 — protection class IP68. The devices are easy to assemble and install in the field and deliver an operating temperature range from -65° C to 175° C.
Since the individual contacts can be replaced quickly and easily, the ODU AMC series T is particularly suitable for use in military, security and communication technology, as well as for civilian applications such as heavy construction machinery and agricultural vehicles. The connectors are also impervious to dirt and dust.