Portescap has expanded its Ultra EC mini brushless DC motor platform with the launch of the 22 ECP brushless motor and new integrated driver.

Source: PortescapSource: PortescapThis compact 22 mm diameter motor is available in 35 mm length and offers almost 50% more continuous torque over similar comparative motors without compromising on smooth operation and long service life. The integration of the driver inside the motor reduces many of the complexities associated with the operation of the motor, cuts down the Installation time, lowers overall application footprint, minimizes the clutter of wirings and offers cost optimization benefits.

The integrated motor drive solutions are a good fit for applications such as respiratory and ventilation devices, infusion pumps, miniature industrial pumps, medical hand tools, clinical diagnostics and valve actuation.

To contact the author of this article, email GlobalSpeceditors@globalspec.com