Miniature motion solutions provider Portescap has introduced the 08ECP20 brushless DC slotless motor, a mini actuation solution ideal for engineers looking to downsize devices and applications without compromising on performance or reliability. The 08ECP20 is the smallest frame size to join Portescap’s Ultra EC portfolio.

The 8 mm motor incorporates Portescap’s proprietary Ultra EC winding and an optimized bearing assembly, aSource: PortescapSource: Portescap design that enables the brushless motor to achieve speeds up to 60,000 rpm. Lower power losses lead to higher efficiency, while the absence of cogging torque results in smooth rotation and improved end-user experience.

The 08ECP20’s unique combination of compact design, high-speed capabilities, efficiency and maximized performance/price ratio positions it as the go-to solution for handheld device manufacturers across various industries. Specific examples include miniature actuators in the aerospace and defense sector, portable medical pumps, bionic and exoskeleton systems, and optical/laser systems.

To contact the author of this article, email GlobalSpeceditors@globalspec.com