Micropump manufacturer TTP Ventus has extended its disc pump product line with the LT Series, developed forSource: TTP VentusSource: TTP Ventus applications across the medical, life science, environmental and industrial sectors.

The disc pump platform delivers high levels of pressure and flow, silent operation, millisecond-response time, precision controllability and pulsation-free flow. These features enable product designers to create discreet, wearable medical devices or miniaturize measurement equipment. The LT series is a new addition to the line-up, providing in excess of 5,000 hours of continuous operation across a wide temperature range from -25° C to 40° C.

The company plans a series of products for release over the course of the next year, ultimately targeting a pump rated to 10,000 hours in 2020.

To contact the author of this article, email GlobalSpeceditors@globalspec.com