How does a non-spreading line blind help you?
March 12, 2019Line blinds are safety devices designed for positive shut-off of piping, equipment or storage tanks where positive shut-off is defined as a device in a closed, drop-tight, verifiable and maintainable position. This positive shut-off feature makes line blinds perfectly attuned for permanent or long-term piping system isolation and shutdown.
Advantages of line blinds
- Quickly isolates lines compared to spectacle blinds
- Saves money on labor and equipment when isolating systems
- Zero-leakage compared to some isolation valves
Strahman line blinds
Strahman’s American-made line blinds come in a variety of configurations and are customizable to meet just about any application. Learn more...
Product options
- Cryogenic series
- Broad size range (.5–84 in.)
- Body materials (CS and SS are standard)
- ANSI flanged, butt-welded or DIN flanged end connections
- Variety of seals
- Automated models
- Non-spill style
- Position feedback
- 760 and 740 series (non-spreading design)
- Non-spreading line blinds use a cam system to create space between the body flanges for the spectacle plate to slide or rotate into position and seal
Features
- Safe and effortless operation, manually or with handwheel
- No pipe stress as the spectacle plate moves into position
- No pipe sag or misalignment from spreading
- Single-person operation