New Multimeter Comes With Built-In Infrared Camera
November 29, 2018Saelig Company Inc. has announced the availability of the HT Mercury digital multimeter - an RMS DMM capable of measuring AC/DC voltage up to 1000 V, AC/DC current up to 10 A as well as resistance, continuity test, diode test, frequency, capacitance and temperature with K-type probe.
Source: SaeligThe built-in infrared camera with 80 x 80 pixel resolution can obtain simultaneous readings of thermal as well as electrical values for an item under test. The thermal camera helps to detect hot spots caused by electrical problems, shorts or malfunctions. The infrared sensor can detect a temperature range from -20° C to 260° C with 0.1° C sensitivity. Other major functions in the HT Mercury include an “AC+DC” mode to accommodate DC components on AC signals, and a variety of current measurement ranges with standard and flexible transducer clamps. The F3000U 30/300/3000A clamp is provided with HT Mercury.
The DMM features datalogging functionality which can measure and save recordings of each parameter, as well as displaying values on an analog bargraph on the LCD. Thermal snapshots can be saved in BMP format on a micro SD card. Datalogging and displayed graphs can be saved in the internal memory and on the SD card. A built-in Bluetooth connection can wirelessly access other mobile devices (tablet/smartphone) through the HTMercury App for quickly creating reports of measurement results.
By using a variety of AC/DC transducers, Saelig says the range of DC and AC measurements is virtually unlimited from mA to kA, and mV to kV. All the standard DMM features are provided: voltage, current, capacitance, diode test and temperature using external K-type probes with MAX/MIN/PEAK/HOLD/REL functions. The sampling rate is selectable from 1 second to 15 minutes. The device also has a built-in white-light flashlight.
Each measurement function can be selected by a simple rotary switch. Additional functions provided include HOLD to keep displayed data, MAX/MIN, PEAK and Auto Power OFF to conserve the internal rechargeable battery. The instrument was designed in compliance with safety standards IEC/EN61010-1 with double insulation protection according to CAT IV 600 V or CAT III 1000 V. An ISO 9000 calibration certificate is included.
The product is now available for purchase.