Saelig introduces new, affordable PCB testing system
Engineering360 News Desk | June 19, 2019
Electronics company Saelig announced that it is introducing its new Sensepeek PCBite System — an affordable PCB testing apparatus with a system of repositionable fine-point spring-loaded probes, a large (8.3 in x 11.7 in) metal base-plate and four magnetic-base PCB holders for clamping circuit boards in a stable, fixed position. The probes are attached to a flexible, stable gooseneck arm that has a powerful magnetic base, and the probe's gold-plated needle tips are replaceable. An easy electrical connection is made to the probe tip via a standard pair of built-in separated posts (0.1 in), enabling two instruments, such as a multimeter and oscilloscope, to be connected to the test point simultaneously. The metal base-plate also has a mirror finish, which helps users to view the underside of the board being worked on.
The company said PCBite is the answer to continuous probe measurement challenges, by providing a stable, hands-free probe system for accurate PCB investigation. The PCBite probe has a "press-and-forget" function that secures the probe in a firm-contact position. To stabilize the measuring contact, the user gently compresses the spring-loaded probe tip against the test point to be tested, causing the tip to be in spring-loaded contact. The weight of the head ensures that the compressible needle maintains constant pressure contact at the probing point. Spring-loading the pin tip ensures that electrical contact is not lost even during mild vibrations or if the base with captured board is moved about. The rigidity of the probe's flexible metallic arm is sufficient to hold it in place for making repeatable, reliable measurements.
PCBite can be used for handling circuit boards during design or repair activities such as soldering, inspection or testing. The neodymium magnet holders feature insulating washers at the gripping point to safely trap a PCB even when powered up without shorting tracks. These PCB holders can be freely moved to accommodate circuit boards of different shapes and sizes.
The PCBite system is made in Sweden by Sensepeek AB. It is available now from their USA technical distributor Saelig. For detailed specifications, free technical assistance or additional information, click here.