Process Equipment

HEADLINES ARCHIVE

  • New high temp baking enamel qualified for use on agricultural equipment exhaust system component

    The baking enamel balances extreme corrosion resistance, flexibility, chemical resistance, mechanical durability and superior adhesion over long-term exposure to high temperatures and thermal shock cycles.

  • The digital difference

    Fox Thermal is the only thermal mass flow meter manufacturer with digital sensor technology.

  • Take the pressure off expansion joint design and installation

    This white paper examines the basic design principles of pressure thrust and how expansion joints affect it.

  • Hydra-Cell is the no-problem pump that can run dry

    Seal-less design and patented diaphragm position control technology enable Hydra-Cell to operate under adverse conditions.

  • Photocatalytic film forms self-cleaning water filtration membrane

    A low-cost photocatalytic coating prevents biofouling problems and the resulting need to remove membranes from service for cleaning.

  • How do centrifugal pumps work?

    Centrifugal pumps are dynamic pumps that move fluids through a system using one or more impellers. Compared to positive displacement pumps, they provide higher flow rates and lower pressures.

  • Macnaught MX Series Oval Gear Flow Meter introduction

    Take a tour of the Australian made Macnaught MX Flow Meter Production and Quality Control departments. The leader in oval gear flow meter technology!

  • P2X: The promise of sustainable fuels from atmospheric CO2

    Replacing the market share of fossil fuels with the sustainably produced synthetic fuels and chemicals will lower the net CO2 emissions and provide a tool to combat climate change.

  • MOF designed to trap volatile gases from spent nuclear fuel

    The high-cost, complex cryogenic separation systems used to capture volatile gases released during spent fuel reprocessing might be replaced with a method based on radiation-resistant metal organic framework (MOF) materials.

  • ASME standards take the pressure off nonmetallic pressure piping projects

    The standards address the design, specification and installation of plastic pressure piping.

  • Watch: Hydrogen-fueled tunnel oven designed for emission-free baking

    The modular oven system uses green hydrogen instead of conventional natural gas to activate its burners and promises to reduce carbon dioxide emissions by 99.9%.

  • Sludge — How to prevent it

    The only way to prevent oxidation is to install a gas blanketing system to eliminate oxygen from the vapor space.

  • FCI ST80 thermal flow meter optimized for biogas applications

    The meter combines constant power and constant temperature thermal dispersion sensing technologies in the same instrument.

  • Taming swirl in the pipe for accurate flow measurement

    Vortab Flow Conditioners optimize flow meter accuracy by eliminating swirl in just a few pipe diameters.

  • Wastewater-borne antibiotic-resistant bacteria no match for graphene

    Microspheres encased in graphene destroy antibiotic-resistant bacteria and free-floating antibiotic resistance genes in wastewater treatment plants.

  • Successful test of a hydrogen blend turbine for gas networks

    The turbine successfully demonstrated technology that can be used to compress and move hydrogen fuel blends through existing transmission pipeline networks.

  • Membrane material can reduce emissions, energy use in oil refining

    The spirocyclic polymer applied to a robust substrate to form membranes separates complex hydrocarbon mixtures through the application of pressure rather than heat.

  • Video: HI expands access to pump system training resources

    The Hydraulic Institute (HI) Pump Systems Matter Basic Training platform is now available to non-member organizations.

  • Vortab flow conditioners enhance pump efficiency and life

    The flow conditioners correct flow disturbances to mimic adequate pipe straight run and produce a highly repeatable, symmetrical flow profile.

  • Video: Aluminum panel harnesses solar energy to purify water

    A super-wicking light-absorbing aluminum material concentrates solar energy via interfacial heating to drive contaminated water evaporation and treatment processes.

  • Advertisement
    Advertisement