Process Equipment

HEADLINES ARCHIVE

  • Pneumatic pump cycle counter launched by QED

    The Xact Count, which is designed for AP4 landfill remediation pumps, is also capable of monitoring flow on different applications.

  • Yanmar announces its redesigned compact excavators

    The ViO80-7 and SV100-7 feature improvements to hydraulic efficiency, cab comfort and ease of maintenance. The models are the largest in Yanmar’s mini excavator line and appropriate for fleets and work in utility, construction, demolition and landscaping applications.

  • World Water Works Offers inDENSE technology through cost-effective ROI program

    A new return on investment (ROI) program eases the implementation of inDENSE gravimetric selection technology into existing municipal activated sludge systems.

  • New remediation process zaps pollutants from soil

    The team has dubbed the process, which is based on Flash Joule heating, the high-temperature electrothermal (HET) process.

  • Why understanding torque is key in pump system installation and maintenance

    The accurate measurement of torque is a game-changer for pump reliability and efficiency.

  • Spirax Sarco introduces the Turflow heat exchanger

    The Spirax Sarco Turflow heat exchanger is a high-efficiency heat transfer product solution that manages the heating and cooling of fluids including process water.

  • New plate heat exchanger introduced by SPX FLOW

    PV has launched the new Plate Heat Exchanger FastFrame with improved usability and durability, saving time and money for food and beverage operators.

  • Chromalox provides unparalleled guidance and technology for decarbonization

    Chromalox’s Decarbonization Assessment Program is designed to introduce facilities engineers to viable alternatives to direct fuel combustion in the form of low and medium-voltage electrified heating.

  • ArburgSOLUTIONworld: A finger on the pulse!

    Fakuma 2023 attendees made active use of the opportunity to experience how greater sustainability, digitalization and automation can be implemented by Arburg in the world of plastics.

  • A solar assist for heat pumps

    The area needed for solar thermal systems installations is reduced by linking them with heat pumps.

  • New electric pneumatic forklifts from Toyota Material Handling

    The new line is built to withstand outdoor terrain and work in various weather conditions, making them ideal for retail applications such as lumberyards, home centers, landscaping and store support applications.

  • This electrodialysis tech cuts desalination costs

    The economics of electrodialysis for desalination improve with a nanofiltration membrane and water-soluble redox-copolymer.

  • Coating magnifies steam-cycle power plant efficiency

    A 2% efficiency gain can be achieved by applying the coating to steam condensers used in steam-cycle power plants.

  • Allrounder 470 E Golden Electric: Flexible turnkey system produces dolphins from recyclate

    At Fakuma 2023, a production cell built around an Allrounder 470 E Golden Electric will produce small plastic dolphins from post-consumer recyclate.

  • ARBURGadditive: Industrial 3D printing with Freeformer 750-3X and TiQ 2

    Arburg will present a comprehensive range of products for industrial additive manufacturing at Fakuma 2023.

  • An efficient photovoltaics-driven desalination design

    By eliminating the need for energy storage units and DC to DC converters, this solar-driven approach to desalination offers a lower-cost route to stable water production.

  • Harvesting clean water from fog

    A specially coated metal mesh harvests water from fog and simultaneously removes pollutants.

  • Allrounder More 2000: Two-component process combines LSR and thermoplastic

    At Fakuma 2023, an Allrounder More 2000 with two electric injection units will demonstrate how functional integration can save time and money in multi-component injection molding.

  • Samsung unveils EHS Mono R290: A game-changer in residential heating

    One of the standout features of the EHS Mono R290 is its ability to consistently provide hot water at temperatures of up to 75° C (167° F), making it a perfect candidate for replacing outdated gas boilers in older residential spaces.

  • Certa EHEDG pump: Elevating hygienic pumping efficiency

    The Certa EHEDG pump is engineered to meet the highest standards in hygiene and cleanability. It sets itself apart from other pumping solutions, including lobe or circumferential piston pumps, by offering an unmatched level of cleanliness.

  • Advertisement
    Advertisement