HEADLINES ARCHIVE
ROLEC’s technoBOX (IP 66) plastic enclosures — Now with more accessories
The enclosures can now be specified with front plates, hinges, case feet, mounting plates, supporting rails, cable glands and external mounting brackets.
AHR Expo 2025 returns to Orlando
While the focus of the show is HVAC/R, almost all aspects of the built environment are represented at the expo, including plumbing, piping, hydronics, heating, cooling, controls, tools and software.
NORD direct drive systems outperform belt drives in efficiency, safety and cost-effectiveness
Direct drive solutions offer an innovative alternative to traditional belt drives that deliver greater performance, reliability and lower total cost of ownership.
New at norelem: Linear roller guides
These include straight and curved linear guide rails made of bright, hardened steel and two variants of the matching roller carriages.
Hydraulic versus pneumatic components for industrial applications
By necessity, hydraulics components handle higher pressures, often in the range of thousands of PSI (pounds per square inch), whereas pneumatic system actuators aren’t as robust, and this statement can be backed by science.
Three key fan laws explained: Airflow versus static pressure versus horsepower
These three fan laws explain how a fan’s airflow, pressure and power consumption change in response to a change in fan operating speed within certain fixed systems.
Bolt monitoring system for wind turbines
The system detects broken bolts or studs in the blade root that connects to the hub and alerts operators immediately.
Latching systems for the HVAC industry
The product range is tailored to support air conditioning, ventilation and heating equipment, ensuring top-tier performance and durability for housing HVAC systems.
Servomotors feature integrated water cooling
With integrated water cooling, the series achieves an extremely high power density, allowing it to deliver up to 40 kW of power within a very compact space.
Modular stackable cable clamp
Thanks to its modular design, it enables a simple and quick expansion by connecting or stacking several clamps.
Idnet revolutionizes workstation management with Southco Monitor Mounts
The monitor mounts allow intuitive and ergonomic display positioning of mobile workstations.
New IP67 FAKRA rear mount bulkhead plug supports larger diameter cables
These interconnects are ideal for automotive and industrial automation applications such as sensor integration, automated inspection and vehicle communication networks.
Seco leads the way with Life Cycle Assessment
The company is leveraging Life Cycle Assessments to meet ambitious sustainability goals and support customers in making environmentally conscious decisions.
Traction motors: Powering the e-mobility revolution
Traction motors are designed for applications that require a motor that is capable of high torque and low speeds, lower torque and high speeds and frequent stop-and-go. These demanding duty cycles require a motor that is, frankly, built differently.
Rosenberg wins AHR Expo 2025 Innovation Award with new AMCA-certified I-series fans
The award-winning fan increases airflow and energy efficiency, while greatly reducing noise.
What is a friction/torque hinge?
A torque hinge can provide precise control over the movement of a panel, enhance safety, save space, improve aesthetics and provide long-lasting performance.
OKW’s TOPTEC universal enclosures: Perfect for PCBs with protruding connectors
These enclosures allow PCBs with protruding connectors and interfaces to be mounted directly into the case.
High-pressure coolant for round inserts enhances turning productivity
The precision delivery of high-pressure coolant by this toolholder’s internal coolant channels allows increased cutting speeds and feeds for shorter part cycle times.
Elegant TECHNOMET instrument enclosures now offer more handle options
These desktop instrument enclosures can now be specified without a handle, or with recessed side handles or a tilt/swivel bail arm.
MAXXDRIVE industrial gear units: Reliable solutions for heavy-duty applications
These industrial gear units offer versatility, reliability and long service life for high-torque applications.