HEADLINES ARCHIVE
Tsurumi introduces submersible smashing cutter pump series with heart shaped suction
A key feature is the innovative heart-shaped suction cover, which is equipped with a sharp-edged stationary blade.
GEMÜ Q51 pinch valve: precision, hygiene, and versatility for high-performance industries
Thanks to its motorized actuator, the new pinch valve can also be used even in environments where compressed air is not available.
Delta’s new Breez Benicia ceiling fans transform airflow with advanced energy efficiency
The fans deliver up to 70% energy savings, air flow exceeding 4,500 CFM and power consumption of less than 13 W.
Plan, inspect and maintain for winter's harsh conditions: BriskHeat's freeze protection guide
Use these guides and checklists to protect property from damage caused by exposure to cold temperatures.
New AI LLM produces 10,000 word texts
A large language model (LLM) called LongWriter is reportedly capable of producing text output of up to 10,000 words.
HS series portable hydraulic submersible pumps: High-performance solutions for hazardous environments
One of the main advantages of these pumps is their hydraulic operation, which enables safe function without electricity, reducing the risk of electrical hazards in challenging environments.
Neles XH trunnion mounted ball valves: Advanced, low-torque solutions for high-pressure applications
These valves are engineered to meet the latest product specifications and performance standards, ensuring compliance with ISO 15848 for fugitive emissions, to promote sustainable operation.
Festo ELGD-TB actuator series: Where high-performance, lightweight automation meets precision and flexibility
One of the standout features of the ELGD-TB series is its high dynamic response and short positioning times, making it ideal for applications that require rapid movements and precise control.
Ensuring seafood freshness: The comprehensive pH measurement guide
The correct sensor can make all the difference in obtaining accurate and reliable pH measurements, which are crucial for maintaining the delicate balance that keeps seafood safe and flavorful.
NETZSCH unveils the NEMO MY magnetically coupled pump for superior fluid handling
The NEMO MY combines efficiency, safety and versatility to meet the demands of modern industrial applications.
AI Scientist autonomously conducts scientific research
The AI Scientist is reportedly capable of automating the long and involved process of scientific research and the writing of a research paper detailing the findings and process used.
Checking up on ChatGPT (and other LLMs)
What efforts are being conducted to distinguish real content from fake content and what can we look out for to detect AI-generated content from human-generated content? Follow along as GlobalSpec attempts to answer those questions.
MEAN WELL opens new service center in New Jersey
The center will soon feature a state-of-the-art training facility that will host product demonstrations, technical seminars and training sessions to support the professional growth and knowledge of customers and partners.
Common types of electrical heating
Electricity is harnessed to yield heat through Joule heating, where electricity flowing through a conductor (usually with high resistance) generates heat.
EXAIR’s new mobile app enhances user experience
App users can quickly browse and place products directly into their environment to ensure a perfect fit into their application.
Magnet Schultz debuts its EN9100-certified solenoid valve
The high-tech proportional solenoid valve complies with EN9100, which adheres to quality management standards set by the International Standards Organization (ISO 9001).
Koford announces four-pole slotless hall sensor brushless motor for motion control in aerospace actuators
The motor measures 2.36 inches in diameter and is 4.2 inches long and weighs 3.25 lbs. It also features a cog-free non-saturating design with linear behavior and sine back EMF for precision motion control.
Alliance Sensors Group debuts MR series LVIT inductive linear sensor for hydraulic and pneumatic cylinder position
The MR series is designed to be a drop-in form, fit and function replacement for magnetostrictive sensors.
Calpeda's innovative high-efficiency circulators set a new benchmark in the hot water sector
These circulators are designed to meet the diverse needs of heating systems, offering unparalleled performance and energy efficiency.
New AI tool detects fake scientific reports
The team has created a machine-learning algorithm dubbed xFakeSci that can reportedly detect up to 94% of fake scientific papers created by generative AI programs like ChatGPT.