Source: NRDSource: NRDNRD is showcasing one of its new products, the Staticmaster P-2021-5502 and P-2021-5602 Cleanroom Ionizing Gun.

The ionizing gun features an ergonomic design and rugged construction. The kit includes a VTE-208 filtered nitrogen air gun, P-2021 ionizing cartridge, 0.5-micron filter and electropolished OSHA-compliant tip. This can be cleanroom packaged (P-2021-5502) or normally packaged (P-2021-5602) depending on the required application. This gun is self-powered and has a variable flow control, which allows for a durable/long lasting and clean, particulate-free process, with no emitter points to clean.

NRD understands how essential personal safety is in order to secure reliable solutions to manage electrostatic discharge when dealing with these types of applications. The new tool has a zero-offset voltage, is very clean and is a safe tool for customers. The Cleanroom Ionizing Gun is ideal for laboratory, industrial and critical environments.

To learn more about the Staticmaster, visit NRD.