Source: Hayward Flow ControlSource: Hayward Flow ControlHayward Flow Control announces the addition of the True Union Ball Check Valve with natural PVDF (polyvinylidene fluoride) to its material offering. By adding PVDF to the line, the TC Series extends the range of applications and services where Hayward’s True Union Ball Check Valves can be installed. Higher temperature services, extreme corrosive media and high purity systems are now covered.

The TC Series features a true union design with threaded or IPS Sch. 40/80 socket fusion end connections. The ball is made from solid PTFE. Sizes including one-fourth through one-inch FPM seals are standard. All sizes carry a pressure rating of 150 psi/10 bar non-shock at 70 degrees Fahrenheit/23 degrees Celsius. Maximum service temperature is 240 degrees Fahrenheit/115 degrees Celsius.
Additional key features and benefits include:

  • Ideal for vertical installation
  • Square cut seat for positive sealing
  • Seats with minimum back pressure
  • FPM O-Ring Seals Standard, EPDM upon request
  • Easy to maintain design
  • Natural PVDF per ASTM D3222 Type 1
  • Backed by Hayward’s exclusive two-year warranty
  • Made in the U.S.A.

Typical applications or installations include, but are not limited to, water and wastewater treatment, clean water technology, chemical feed systems, chemical processing, mining and mineral processing, metal plating/surface finishing, marine, pulp and paper and other demanding processes.

To contact the author of this article, email GlobalSpeceditors@globalspec.com