New PVDF Ball Check Valves Available from Hayward Flow Control
Engineering360 News Desk | June 07, 2018
Source: Hayward Flow ControlHayward Flow Control announces the addition of the True Union Ball Check Valve with natural PVDF (polyvinylidene fluoride) to its material offering. By adding PVDF to the line, the TC Series extends the range of applications and services where Hayward’s True Union Ball Check Valves can be installed. Higher temperature services, extreme corrosive media and high purity systems are now covered.
- Ideal for vertical installation
- Square cut seat for positive sealing
- Seats with minimum back pressure
- FPM O-Ring Seals Standard, EPDM upon request
- Easy to maintain design
- Natural PVDF per ASTM D3222 Type 1
- Backed by Hayward’s exclusive two-year warranty
- Made in the U.S.A.