A Redesigned Electric Fat Bike
Shawn Martin | March 22, 2018
Source: VoltBikeVoltBike's new electric commuter fat bike, the 2018 VoltBike Yukon 750 Limited, features 26 by 4 in. Kenda Krusade tires and an integrated Panasonic 48 V 16 Ah lithium-ion battery, Tektro Novella hydraulic disc brakes and a seven-speed Shimano Acera derailleur.
It is outfitted with metal fenders, a heavy-duty rear rack, a rear light connected to the main battery and a lockout suspension Mozo FatMan front fork. It also features Bafang’s G06 series geared motor which provides 80 Newton-meters of maximum torque and 750 W of power.