Advanced 2D Digital Radiography and 3D Computed Tomography (CT) from a Compact Unit
Shawn Martin | January 19, 2018
Source: North Star Imaging, Inc.A 2D Digital Radiography and 3D Computed Tomography (CT) system that offers a generous scanning envelope can handle products up to 5 in x 5 in.
The ImagiX from North Star Imaging is the company's most compact system and it can be customized with the best combination of X-ray source and X-ray detector for your application. The micro-focus x-ray tube has a minimum focal spot of 5 microns and a voltage range of 10 kV to 150 kV.
The system is capable of advanced 2D X-ray inspection, 2D CT Slice reconstruction, CT volume reconstruction for 3D inspection and 3D internal and external surface scanning. It is ideal for laboratories, small electronics and research and development applications.