Economical Board-mount DC-DC Converters
Shawn Martin | October 23, 2017
Source: XP PowerXP Power's 15-watt and 20-watt DC-DC modules target cost-sensitive applications. The compact modules are available in an industry-standard format with an ultra-wide 4:1 input voltage range, an extended operating temperature range of -40 to 100°C, and boast up to 90 percent efficiency.
XP Power’s JTD15 and JTD20 series DC-DC converters are an economical power solution for a range of applications including instrumentation, broadcast, networking, telecommunications and data communications. Their ultra-wide 4:1 input voltage ranges — 9 to 36 or 18 to 75 VDC — make them suitable for 12, 24 and 48 VDC inputs.
The metal-cased package addresses space constraints with a compact footprint that measures 40.64 x 25.4 x 10.4 mm. The modules also run cooler and dissipate less heat, alleviating the need for heatsinks while delivering full output power at up to +70 °C with no derating.