DC-DC Single-output PCB-mount High Voltage Module
Shawn Martin | January 16, 2018
Source: Advanced Energy Industries, Inc.Single-output high voltage modules with a wide input voltage range are designed and built utilizing state-of-the-art power-conversion topology.
The ULTRAVOLT AA Series high voltage, miniature PCB-mount, regulated DC-DC converters from Advanced Energy Industries are built with surface-mount technology and encapsulation techniques that provide high reliability and performance.
The single-output high voltage biasing supplies deliver 4, 20 or 30 watts of power. Eight models are available with output voltage ranges from 0 to 62 VDC through 0 to 6 kVDC.
They feature indefinite output short circuit protection, output current and voltage monitors, are UL/cUL recognized and are typically integrated into bias supplies, detectors, piezos, amplifiers and photomultiplier tubes (PMT).