No Drip Atomizing Spray Nozzle Has 360° Range
S. Himmelstein | July 01, 2017The 1/4 NPT no drip internal mix 360 degree hollow circular pattern atomizing spray nozzle from EXAIR (Cincinnati, Ohio) atomizes fluid and sprays away from the nozzle in all directions. The nozzles provide a smooth, even coating on the inside diameter of a pipe or similar ductwork, and are also effective for operations where mist over a broad area is needed, such as dust suppression, humidification and cooling.
Liquid and compressed air are combined inside of the air cap to produce the fine mist of atomized liquid that can be easily adjusted. The spray nozzles provide liquid flows from 1.6 to 14.7 gallons per hour with liquids having a viscosity value up to 300 centipoise.
Source: EXAIR
The no drip valve assembly stops liquid flow when air pressure is shut off which stops post-spray drip, protecting final product finishes on painted or coated surfaces. No drip atomizing spray nozzles are also an important tool for saving expensive coatings and chemicals or conserving water and can be used with water, light oils, chemicals, rust inhibitors, paints and dyes.
Stainless steel construction adds to equipment durability and corrosion resistance. No drip atomizing nozzles are available with 1/8 NPT, 1/4 NPT and 1/2 NPT connections and in a variety of sizes and shapes.