Conserve Precious Liquids With Patented No Drip Atomizing Nozzles
Engineering360 News Desk | September 17, 2018Exair’s new 1/8 NPT no-drip external mix atomizing spray nozzles mix liquid and air outside the nozzle and allow the air and liquid flows to be adjusted independently. The new, patented no-drip external mix atomizing spray nozzles work in the same way our standard atomizing nozzles do but have the added benefit of positively stopping liquid flow when compressed air is shut off.
Source: EXAIR Corporationeliminated with Exair’s patented design. When spraying any type of liquid, post-spray liquid flow can cause big problems. Unwanted drips can ruin product function on sealing or mating surfaces. Drips can also ruin the appearance of painted or coated finishes. Exair’s no-drip atomizing nozzles are ideal where no post-spray drip is permissible. When the compressed air supply is shut off, the no-drip nozzle positively seals off the flow of liquid, eliminating the possibility of drips.Exair's no-drip external mix atomizing spray nozzles are available in three different liquid patterns: round, narrow-angle flat fan and wide-angle flat fan patterns. No-drip external mix atomizing spray nozzles are available with 1/8, 1/4 and 1/2 NPT inlets with a variety of liquid flow values to suit the application. They are for pressure-fed applications where precise liquid flow is needed. External mix nozzles can be used on liquids with a viscosity above 300 centipoises.
Applications include painting, coating, rinsing, cooling, quenching, wetting (moistening), dust control and humidification. The compact atomizing nozzles are fully adjustable to minimize air and liquid consumption and have interchangeable liquid and air caps. They are CE compliant and conflict mineral free.
Learn more at www.exair.com/1_8ndextmix.htm.