Exair’s Large Atomizing Spray Nozzle Covers 360 Degrees
Engineering360 News Desk | December 14, 2017Exair's 1/2 NPT internal mix 360-degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions, covering up to 13 feet in diameter. Use these nozzles to apply a liquid over a broad area for dust suppression, humidification, cooling and similar applications. The nozzles can also coat the inside of large diameter pipe or duct.
By combining liquid and compressed air inside the air cap, these nozzles produce a very fine mist of atomized
EXAIR's 1/2 NPT internal mix 360-degree hollow circular pattern atomizing spray nozzle demonstrating 360-degree coverage. Source: Exair liquid that can be easily adjusted to meet application needs. These spray nozzles provide liquid flows from 10.8 to 150 gallons per hour. The stainless steel construction adds to the nozzles’ durability and corrosion resistance.
Using Exair's atomizing nozzles, you can coat, cool, treat and paint a variety of products using compressed air and liquids with a viscosity of up to 300 centipoise. They are commonly used with water, light oils, rust inhibitors, chemicals, paints and dyes.
Exair atomizing nozzles are available with 1/8 NPT, 1/4 NPT and 1/2 NPT connections and in a variety of sizes and shapes to meet your needs. Patented no-drip versions, ideal for saving expensive liquids and preserving product finishes, are also available. All models are adjustable and CE compliant. They are also covered by our five-year Built to Last Warranty. The 1/2 NPT internal mix 360-degree hollow circular pattern spray nozzles ship from stock and are $681.
For more information, contact Exair Corporation