Image credit: Stafford Manufacturing Corp.Image credit: Stafford Manufacturing Corp.

A new self-locating feature for their line of shaft collars that permits fast and fully repeatable axial or radial positioning is being introduced by Stafford Manufacturing Corp. (Wilmington, MA).

Stafford Positive Lock Shaft Collars feature a spring-loaded ball that can precisely fit into either a detent or a groove that is machined into a shaft to provide fully repeatable radial or axial positioning. Available on one-piece, two-piece and hinged collars, this feature is designed for linear applications where exact repositioning and locking are required.

Fully integrated into each shaft collar, the Stafford Positive Locking feature can be added into one-piece, two-piece and hinged collars that are machined from aluminum, steel, stainless steels and other materials in bore sizes from 1/2” to 6” I.D. Other features such as tapped holes, flats, slots, grooves and knurls can be included.