The Next Level for Respiratory Protection
S. Himmelstein | April 05, 2017The AVIVA half mask from Scott Safety, a Monroe, North Carolina-based designer and manufacturer of respiratory protection equipment, is engineered to provide complete respiratory protection as well as increased user comfort. The mask ensures workers' well-being is a priority with its low profile head harness offering greater stability and compatibility with personal protective equipment.
“It’s not every day that innovation and technology describes a half mask, but this is exactly what AVIVA delivers to our customers,” said Candace Pride Allen, Product Line Manager for NIOSH Air Purifying Respirators. “We listened to the market and worked hand-in-hand with users to develop a comfortable half mask that fits a high percentage of adult face shapes and sizes while easing respiratory burden.”
A hybrid reflex seal allows for added movement and flexibility combined with an easy-to-use positive user seal check mechanism that enables the user to have confidence in the integrity of the mask’s fit. The integrated voice panel and goggle “pinch” are incorporated into the AVIVA with superior user comfort and protection in mind. The AVIVA half mask is available for use with a wide range of filters permitting use in a variety of applications and industrial situations such as asbestos removal, manufacturing, welding, and pharmaceuticals.
Last year, around 33,000 workers in the U.S. suffered breathing or lung problems thought to be caused or exacerbated by their working environments. A major challenge is poorly fitted, uncomfortable equipment, discouraging workers to use their respirator correctly. Scott Safety is helping to eradicate this problem with the introduction of this easy-to-use half mask that provides complete respiratory protection, low breathing resistance, and increased comfort and fit. The AVIVA half mask is available in small, medium and large sizes and a variety of packaging types including READY-PAK options for specific applications, some of which have the advantage of permitting the user to regularly store the half mask, keeping it clean and correctly formed for optimum fit.