Understanding high precision planetary reducers
September 07, 2026Planetary reducers are widely used in industrial automation applications including servo, stepping and DC transmission systems and they are excellent for reducing speed, increasing torque and reducing torsional inertia ratio. They are compact, very efficient, very reliable and have a long service life.
High precision performance
LM SERVOBOX series planetary reducers use helical gears to create high precision performance. The gears are precision machined to achieve extremely accurate gear engagement, and the one-piece gearbox includes an advanced surface treatment to maximize environmental and corrosion resistance.
Figure 1: Planetary reducers are widely used in industrial automation applications. Source: Pelonis Technologies
Figure 2: LM SERVOBOX series planetary reducers use helical gears to create high precision performance. Source: Pelonis Technologies
Low noise and high torque output
The helical gear design of LM SERVOBOX series geared motors uses twice as many meshing teeth as a standard spur gear, operates smoothly and produces very little noise and backlash while maintaining a high torque output.
LM SERVOBOX series planetary gear reducers feature high torque resistance and high transmission efficiency along with a wide range of speed ratios. They are ideal for lifting transport, engineering machinery, metallurgy, mining, petrochemicals, construction machinery, textile industries, instrumentation, automotive, shipping, aerospace and other industrial sectors.
High accuracy and efficiency
The planetary gear reducer features a compact construction, high torque resistance, high transmission efficiency, high accuracy and a wide range of speed reduction.
Integrated manufacturing
High-efficiency automatic machining equipment and high-performance processing machines are operated by experienced and well-trained technicians to ensure consistency of precision in the machining of parts and components.
High precision and automatic processing equipment
The latest generation of CNC machines and equipment are used to enhance precision manufacturing and ensure the highest levels of quality and long-term reliability.
Total quality management (TQM)
Every part is subjected to comprehensive inspection and testing, from the initial receipt of material to the assembly of finished products. High-tech design software and precision processing equipment are used to ensure comprehensive quality control.
Heat treatment
Unique vacuum carburization treatment features high surface hardness and interior toughness to prevent wear and helps maintain good engagement under heavy loading.
High precision machining
The planetary gear and sun gear are manufactured from high-quality NiCr-Mo alloy steel (SNCM220) and are precision machined and carburized to hardness 57-60 HRC. Precision teeth grinding also ensures that gear accuracy reaches DIN6 class and provides better wear resistance, impact resistance and longer service life than gears with only surface nitride.
Applications
Applications include automation, medical equipment, robotics, electronic equipment, communications, packaging, security systems, construction, energy, food processing, material handling, machine tools, laser equipment, transportation systems, textiles and printers.
For additional information or for assistance with an application, contact Pelonis Technologies at sales@pelonistech.com.