New 170 W Ecofit EC motor: More cooling power and efficiency for every application
GlobalSpec News Desk | September 23, 2025The new generation of Ecofit G9 electronically commutated (EC) motors from Rosenberg offers an increased power rating of 170 W, providing a higher-performance, more energy-efficient air movement solution. The new motor is available on 48 models of Ecofit backward-curved fan and forward-curved blowers. They provide improved ventilation without impacting the budget or increasing the energy footprint.
Another advantage of the new G9 EC motors is their IP54 protection rating, ensuring enhanced durability, even in harsh environments. See a complete listing of fans featuring the new 170 W G9 EC motors.
Source: Rosenberg
Ecofit EC fans are used in a wide variety of applications, including HVAC, data centers electronics cooling, food processing and more.
Ecofit EC motors have many advantages, including:
- High efficiency
- Low energy consumption
- Integrated monitoring
- Easy installation and connection
- Expanded functionalities: speed control, speed sensor or alarm, plus constant airflow/constant pressure capabilities for forward-curved blowers.
Ecofit EC fans and blowers are UL recognized
More than 160 models of these Ecofit brand EC fans and blowers have earned UL-R recognition. This includes fans with the new 170 Wt G9 motor, the 85 WF5 motor and the powerful 300 W V8 EC motor.