DAB Pumps has launched the latest addition to its FX range of wastewater pumps dubbed the FXS.

According to its developers, the FXS is a robust, compact submersible pump designed for residential, commercial, industrial and agricultural applications.

Source: DAB PumpsSource: DAB Pumps

Designed for lifting and transferring wastewater and sewage, the FXS offers a compact design that makes positioning and servicing straightforward. It also features a non-clog screw impeller that delivers hydraulic efficiency, performing reliably even in narrow pipework or systems prone to blockages.

The FXS transfers wastewater containing solids thanks to its 50 mm free passage and meets EN 12050-1 standards for wastewater handling. The FXS features a double silicon carbide mechanical seal fully enclosed in an oil chamber, an anti-corrosion stainless steel motor shaft and a hard-wearing two-component coating for protection even in aggressive environments.

Further, the FXS uses a three-level structure that allows quick access to all key components. Additionally, compact, high-torque motors improve starting performance and help prevent clogging, while also allowing the pump to run without being fully submerged to completely empty tanks when needed.

DAB’s FX range is supported by smart system integration, including the electronic control panel, NgPanel, and DConnect for real-time monitoring and control. The NgPanel automatically manages water levels in tanks or wells, starts and stops pumps and protects the motor from overload. Linked to DAB’s Virtual Cockpit and DConnect app, NgPanel enables users to check and control their pumps from anywhere, whether on site or at home, just like other smart devices.

For more information about the new FXS pump, visit the DAB Pumps website.

To contact the author of this article, email GlobalSpeceditors@globalspec.com