Plus One Robotics, a manufacturer of artificial intelligence (AI)-powered robotic vision for material handling applications, has developed the DepalOne depalletizing solution.

Developed in partnership with beRobox, which is a leader in modular mobile robotics, the DepalOne is a turnkey depalletizing solution developed to encourage flexible automation in modern warehouses.

Source: Plus One RoboticsSource: Plus One Robotics

DepalOne combines beRobox’s portable hardware with Plus One’s PickOne vision system to deliver a flexible palletizing and depalletizing cell.

The system is capable of handling complexity, including mixed, rainbow and single-SKU pallets, promising to solve labor shortages, ergonomic risks and packaging variability.

The developers of the depalletizer explained that the system delivers 500 to 700 packages per hour with a 70 lb capacity, an up to 98 inch palletizing height and nine cycles per minute with dual pallet locations.

For more information on DepalOne, watch the accompanying video that appears courtesy of Plus One Robotics.

To contact the author of this article, email mdonlon@globalspec.com