Trystar launches high amperage docking station with integrated automatic transfer switch
GlobalSpec News Desk | March 18, 2025Trystar has launched a new addition to its docking station and automatic transfer switch portfolio of solutions: the High Amperage Dual Purpose Docking Station with Integrated Automatic Transfer Switch (ATS). Uninterrupted power is essential for critical facilities, not just for operational continuity of key business systems, but also for the safety and well-being of patients, clients and individuals relying on services provided. The demand for power resiliency has grown dramatically as more services depend on constant uptime, while major weather events and grid reliability make maintaining a steady power supply a concern. Power outages can result in serious consequences and dependable backup power solutions are essential.
When power continuity is indispensable, the Trystar High Amperage Docking Station with Integrated ATS can prevent downtime, maximize safety on the job and help keep a company’s reputation intact. High
Source: Trystar amperage options ensure power demand is met whether for a hospital, data center, microgrid application, machine control or other critical facility operation. This provides peace of mind and the confidence that backup power will kick in automatically, no matter the time of day or night, even when maintenance personnel are not on site.
The Trystar High Amperage Docking Station with Integrated ATS is customizable to meet specific application needs. Features include a control device with programmable limit values, delay time, a factory-installed phase rotation monitor, and optional accessories like a SCADA port and shore power receptacles. Available in an all-aluminum NEMA 3R or a stainless steel 4X enclosure, the High Amperage Docking Station with ATS is designed to perform in any environment.