AmaRex Pro: The intelligent solution for wastewater management
Diana Aoun | November 04, 2024The AmaRex Pro from KSB represents a state-of-the-art submersible pump designed to transform wastewater handling in commercial, industrial and municipal sectors. Its standout feature is the open dual-vane D-max impeller, which boasts superior hydraulic efficiency, making it one of the best in its class. Coupled with an IE5 motor, the pump optimizes energy consumption, ensuring that operations remain cost-effective while minimizing environmental impact.
One of the key advantages of the AmaRex Pro is its automatic clogging detection system. This innovative feature autonomously initiates a ‘deragging’ process, significantly reducing downtime and maintenance costs. The pump's excellent non-clogging performance, combined with integrated motor protection that monitors temperature and vibration, ensures reliable operation even in challenging conditions. The pump is also designed to handle abrasive and aggressive fluids, thanks to its hard-iron impeller material variant (G2).
Source: KSB
User-friendliness is another hallmark of the AmaRex Pro. It comes factory pre-set to the customer’s requested duty point, and the KSB ServiceTool which comes as standard, enables easy interface settings.
Additionally, the AmaRex Pro offers a wide range of pump sizes (DN 80, DN 100, DN 150) and impressive flow rates of up to 83.3 l/s (1320 US gpm) with a head of up to 35 m (115 ft). With its advanced features and robust design, the AmaRex Pro is the ideal choice for efficient and effective wastewater management.