Precision machined compression limiters protect plastic assemblies
GlobalSpec News Desk | February 29, 2024The CL6000 is machined from 2024 grade aluminum which provides the best combination of strength, corrosion resistance, machineability and cost. These compression limiters are 40% stronger and one-third the weight of the same component manufactured from brass.
Source: SPIROL
For applications that require extra bearing surface for the mating component, the CL6100 headed compression limiter has all of the same features of the CL6000, with the addition of a head. In addition, for applications that require a galvanic alternative to aluminum, SPIROL is simultaneously launching the new CL8000 brass precision machined compression limiters, as well as the CL8100 headed brass version.
The current series CL600 and CL800 lines of machined compression limiters are being replaced with the enhanced CL6000 and CL8000 based on the following benefits:
- Precision: Enhanced control of critical features and better geometric dimensioning and tolerancing make this series ideal for highly automated or molded-in assembly processes.
- Retention: Superior knurl formation and control result in more consistent and robust retention performance in post-mold assembly processes.
- Product range: Larger selection of standard products to meet expansive application requirements and preferences.