SPIROL now offers a new high-performance series of molded-in inserts for plastics assemblies. The rugged design of the Series 63 through hole inserts and Series 65 blind end inserts consists of multiple bands of helical knurls to maximize torque resistance, balanced with radial undercuts to achieve high pull-out (tensile) force. These molded-in inserts are designed to be placed in the mold cavity prior to plastic injection, and offer exceptional performance due to unrestricted plastic flow into the retention features on the outside diameter of the inserts.

The lightweight, lead-free threaded inserts for plastics are manufactured from 2024 grade aluminum which Source: SPIROLSource: SPIROLprovides the best combination of strength, corrosion resistance, machinability and cost. The Series 63 and Series 65 molded-in inserts are lead free, 40% stronger than brass, and 1/3 the weight of the same insert manufactured from brass. Standard metric thread sizes include M4, M5, M6 and M8, and standard inch threaded sizes include 8-32, 10-24, 1/4-20 and 5/16-18.

An inserts for plastics design guide covers design specifications and recommendations for the plastic components that use inserts, proper installation methods and performance testing parameters.

To contact the author of this article, email GlobalSpeceditors@globalspec.com