Cortec, manufacturer of high-quality API valves, recently introduced the latest addition to its choke valve lineup with the innovative NX1 model hydraulic choke. Thanks to rigorous field testing, this remotely operated choke promises superior performance, and is ideal in harsh flowback operations.

Designed with precision, the NX1 choke boasts a compact 2 inch, 1502 choke layout. Its primary function is to control pressure and flow rates for drilling applications through remote operations, making it a vital component for efficient drilling processes. Most notable, however, is the choke’s exceptional service life, which is particularly evident under challenging conditions. During field testing, the NX1 exhibited excellent durability, with its internal trim components lasting twice as long when compared to other OEM choke options.

Source: CortecSource: Cortec

Another key feature of the NX1 choke is its adaptability. Featuring a lightweight design, it seamlessly integrates into existing manifolds, offering a variety of union or flanged end connections. Rated up to 15,000 PSI CWP and equipped with a 1 inch maximum orifice, it ensures reliable performance even under high-pressure situations.

The NX1 also comes with additional features such as digital and local visual trim position indication, as well as a wide range of hydraulic choke control console options to cater to diverse user applications and requirements.

The NX1 not only offers an extended service life, but it also delivers substantial cost savings and operational efficiencies. The NX1 model hydraulic choke not only ensures seamless drilling operations but also minimizes maintenance demands, making it ideal for industries that depend on precision and reliability in their processes.

To contact the author of this article, email GlobalSpeceditors@globalspec.com