New bilge pump offers advanced quick-change technology
Diana Aoun | November 06, 2023SPX Flow’s marine brand, Johnson Pump Marine has unveiled the latest addition to its marine technology portfolio: the Aqua Void cartridge bilge pump. This innovation features industry-leading quick-change mechanisms for responsiveness and ease of use.
The most distinctive feature of the Aqua Void is its quick-change motor connection, which sets it apart significantly from traditional bilge pump systems. This feature allows trouble-free cartridge motor replacement and power upgrades where, unlike traditional models, no complex wiring or disconnecting is required. This not only saves time but also ensures a smooth transition for both boat owners and technicians.
Source: SPX Flow
Another notable feature of the new Aqua Void is its enhanced motor and high-flow impeller. These features work together to increase performance and flow. By conserving energy consumption, Aqua Void also optimizes operation without compromising power.
The Aqua Void cartridge bilge pump is also available with features designed to facilitate installation and maintenance. A reinforced click-in basket combined with quick change motor connection provides easy access for quick cleaning or inspection without the need for tools. In addition, Dura Port discharge ports prevent stress cracking caused by over-tightened hose clamping, thus extending the pump’s operating life.
The Aqua Void has also been designed for compatibility with a wide range of switch configurations such as AS888 automatic switches, electronic float switches or the Ultima Switch. The Aqua Void easily integrates with these devices, providing users with options tailored to their specific needs. The Aqua Void cartridge bilge pump also adheres to the international standard, ISO 8849 marine.