CTC high performance bell-type suction cups hold fast to sheet metal
GlobalSpec News Desk | October 04, 2023In many industrial sectors where sheet metal handling is required, vacuum handling is increasingly used, and suction cups have become an essential element of safety, reliability and productivity. With CTC high performance bell-type suction cups, COVAL has brought manufacturers the best of both flat and bellows suction cups to enhance system efficiency.
The main feature of this new range of CTC suction cups is its bell shape. This new design combines the advantages of both flat and bellows suction cups. They have the strength and anti-slip qualities of the
Source: COVAL former, with the added abilities of the latter to grip complex or angular shapes.
The CTC cup series has a large deflection capability, adapting easily to gripping flat, convex or angular sheet metal. Their anti-slip cleats make it easy to move heavy, oily sheets quickly and efficiently, while their central stops ensure that thin sheets are gripped tightly without deforming them.
CTC's high-performance bell-type suction cups are available in a wide range of diameters (four diameters from 40 mm to 100 mm) and mounting configurations (3/8G male or female and 32 mm2), to adapt perfectly to all types of applications. All are made from TPU (thermoplastic polyurethane), for excellent resistance to wear and oil.
A broad range of applications
The versatility, sturdiness, reliability, and safety features of CTC's new high-performance bell-type suction cups make them ideal for use in any industry where sheet metal or metal parts are handled as part of the process. They are engineered for feeding machines such as folders and cutters, and for picking up sheet metal or parts for transfer to stamping presses and storage.
CTC suction cups are perfect for use in the automotive sector, in various stages of the manufacturing process: stamping, fitting and assembly. COVAL has developed a long-standing partnership with major car manufacturers, supplying them with products that meet their expectations in terms of quality and productivity.