The new traceable data logging Ethernet thermometers compatible with TraceableLive cloud-based service from Cole-Palmer provide 24/7 connection to critical environments from anywhere.

The data loggers offer an easy and secure way to connect via a smartphone, tablet or personal computer remotely with water baths, refrigerators, freezers, and biological/pharmaceutical lab equipment without using Wi-Fi or Bluetooth technology.

Source: Cole-PalmerSource: Cole-Palmer

The traceable data logging Ethernet thermometers enable users to securely monitor parameters 24/7, control alarms remotely, view data logging history, run reports in real time and give access to other team members. Further, the data loggers enable users to stay connected via smartphone, tablet or computer, with no local software required to use the cloud-based interface. The thermometers feature audible and visual alarms that help those present in the lab identify any out-of-range conditions. Each thermometer includes a calibrated probe. Thermometer re-calibration is accomplished by replacing the probe. Traceable products are calibrated to NIST-traceable standards.

The TraceableLive cloud-based interface allows multiple users to stay connected and monitor critical environments 24/7 from anywhere. The TraceableLive app allows for viewing mobile push notifications, emails or texts for out-of-range conditions or connectivity interruptions. A low-cost subscription is required for TraceableLive use.

Get more information on the traceable data logging Ethernet thermometers compatible with TraceableLive cloud-based service on the Cole-Palmer website.

To contact the author of this article, email GlobalSpeceditors@globalspec.com