ThermoPro, a manufacturer of meat thermometers, has recently launched its ThermoPro Lightning One-Second Instant-Read Waterproof Meat Thermometer.

According to its developers, the smart meat thermometer, known as the Lightning, can return temperature readings in just one second — reportedly the fastest response time on the market — and with pinpoint accuracy using a built-in thermocouple probe.

The Lightning also offers a variety of special features that make it unique, including:

· Record fast read time: Provides highly accurate temperature readings with a record response time of one second — a 200% quicker read time than most meat thermometers, according to its developers.

· Advanced accuracy: ±0.5° F thermocouple accuracy reportedly makes this model one of the most precise on the market, along with custom calibration.

· Cutting-edge motion sensing technology: Built-in motion sensor features smart sleep/wake mode, which automatically shuts off after 90 seconds of inactivity and reactivates when picked up.

· All-environment display: Large, luminous LED can be viewed in any light condition from wide angles. 180° auto-rotating function adjusts the display to suit both right- and left-handed users.

· Waterproof and durable: Built to last with custom calibration and durability maximized construction, dishwasher safe for easy clean-ups and helps prevent accidents with anti-slip grip.

To contact the author of this article, email GlobalSpeceditors@globalspec.com