For all those clogged drain service calls, General Pipe Cleaners’ Power-Vee® drain cleaner with automatic feed makes clearing small drain lines fast and easy!

The simplified feeding system gives savvy plumbing, drain cleaning, maintenance and rehab pros an "extra hand" in tight and awkward places. Just squeeze the lever — and cable feeds at up to 16 ft/min.

The rugged, reliable Power-Vee easily unclogs sinks, tubs and laundry drains from 1-1/4 to 3 inches in diameter, up to 50 ft long. General’s automatic feed quickly adjusts to Flexicore® cable diameters from 1/4” to 3/8” without special tools or additional parts.

The compact Power-Vee features quick-change cable cartridges for fast cable changing or cleaning. And the Dyna-Thrust™ bearing system helps extend tool life by reducing bearing wear.

Flexicore cable from General offers superior kinking resistance and unequalled strength with the right amount of flexibility. It’s so tough that it carries the best warranty in the business — one-year protection against breakage.

The Power-Vee also comes with the new Band-It™ splashguard to minimize excess water spray from the spinning drum.

General’s optional Handy-Stand™ also turns Power-Vee into a practical countertop or floor machine. The ergonomically balanced Handy-Stand enhances the drain cleaner’s versatility, safety and stability.

The optional Uni-Stand™ securely supports the Power-Vee and reduces arm fatigue in tight, awkward work spaces — like those beneath sinks and kitchen cabinets.

For more information, contact the Drain Brains® at General Pipe Cleaners at 800-245-6200 or 412-771-6300 — or watch Power-Vee in action.