It's a hand tool. It's a power tool. It's both!
May 18, 2021Clearing clogged sink, tub and laundry drains is easier with the PD-25 Auto Handy. We’ve miniaturized our big machine power cable feed and put it on the Handy to give you feeding speed and convenience you haven’t seen before in a hand operated drain cleaner. Operate the PD-25 Auto Handy as a hand tool – or a power tool! Simply remove the turning handle and attach a 3/8 inch or 1/2 inch electric drill for extra muscle on tough clogs.
Features
- Clears 1-1/4 inch to 3 inch sinks, tubs and laundry drain lines
- Automatic feed drives and retracts able at up to 16 ft/min
- Feed handles 1/4 inch, 5/16 inch and 3/8 inch cables - no adjustment or parts required
- Removable turning handle allows you to attach unit to an electric drill
- Holds 50 ft of 1/4 inch or 5/16 inch, or 35 ft of 3/8 inch Flexicore cable
- Sturdy plastic container has been drop tested from 8 feet without damage
- Flexicore wire rope center cables have unequalled strength yet the right amount of flexibility
- Made in U.S.A.